Win Source Part Number: 1238231-SSF-LXH303IG
Category: Optoelectronics>LEDs
Color: Green, Red
Package: Bulk
Voltage Rating: 2.2V Green, 2V Red
Standard Package: 100
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 20mcd Green, 25mcd Red
Wavelength - Peak: 565nm, 635nm
Current: 20mA
Lens Type: Diffused, White
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSF-LXH303IGWR
Base Product Number: SSF-LXH303
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238231-SSF-LXH303IGW |
| Product Name | Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |
| LED Type | Red; Green; Multi-Colored; Green, Red |