ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH2103IID5V/4

Description
Win Source Part Number: 1238198-SSF-LXH2103I ID5V/4 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 2) Package: Bulk Voltage Rating: 5V Standard Package: 500 Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 12mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-LXH2103IID-5V/4, SSF-LXH2103ID-5V,67- 1260,67-1260R,SSFLXH 2103IID5V4,LU20191 Base Product Number: SSF-LXH2103
Request a Quote Datasheet
Description
Win Source Part Number: 1238198-SSF-LXH2103I ID5V/4 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 2) Package: Bulk Voltage Rating: 5V Standard Package: 500 Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 12mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-LXH2103IID-5V/4, SSF-LXH2103ID-5V,67- 1260,67-1260R,SSFLXH 2103IID5V4,LU20191 Base Product Number: SSF-LXH2103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238198-SSF-LXH2103IID5V/4
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238198-SSF-LXH2103IID5V/4
Win Source Part Number: 1238198-SSF-LXH2103I ID5V/4 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 2) Package: Bulk Voltage Rating: 5V Standard Package: 500 Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 12mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-LXH2103IID-5V/4, SSF-LXH2103ID-5V,67- 1260,67-1260R,SSFLXH 2103IID5V4,LU20191 Base Product Number: SSF-LXH2103

Win Source Part Number: 1238198-SSF-LXH2103IID5V/4
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red (x 2)
Package: Bulk
Voltage Rating: 5V
Standard Package: 500
Configuration: 2 High
Viewing Angle: 60°
Millicandela Rating: 40mcd
Wavelength - Peak: 635nm
Current: 12mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSF-LXH2103IID-5V/4,SSF-LXH2103ID-5V,67-1260,67-1260R,SSFLXH2103IID5V4,LU20191
Base Product Number: SSF-LXH2103

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238198-SSF-LXH2103IID5V/4
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red (x 2)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241857-SML-LXLC1206SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 70 degrees
View Details
2 suppliers
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details