IDEA, Inc. G611B/X-UL Series G611B/YT-UL

Description
Right angle indicator with leads left uncut
Description
Right angle indicator with leads left uncut
Datasheet
Datasheet Summary
Powered by GS/AI

The G611B/YT-UL is a T-1 size right-angle LED indicator designed for PCB mounting, featuring uncut leads for flexible installation. It operates at a peak wavelength of 585 nm, producing a luminous intensity of 40 mcd at a forward current of 10 mA. The recommended operating current is 10 mA, with a forward voltage of 2.0 V. The device is suitable for applications requiring a yellow indicator light and is available in a tinted diffused epoxy type. The dimensions are specified in millimeters, with a typical height of 2.5 mm and a lead spacing of 5.08 mm. This product is part of the G611B/X-UL series, which includes various color options and configurations.

Datasheet Summary
Powered by GS/AI

The G611B/YT-UL is a T-1 size right-angle LED indicator designed for PCB mounting, featuring uncut leads for flexible installation. It operates at a peak wavelength of 585 nm, producing a luminous intensity of 40 mcd at a forward current of 10 mA. The recommended operating current is 10 mA, with a forward voltage of 2.0 V. The device is suitable for applications requiring a yellow indicator light and is available in a tinted diffused epoxy type. The dimensions are specified in millimeters, with a typical height of 2.5 mm and a lead spacing of 5.08 mm. This product is part of the G611B/X-UL series, which includes various color options and configurations.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G611B/X-UL Series
G611B/YT-UL
G611B/X-UL Series G611B/YT-UL
Right angle indicator with leads left uncut

Right angle indicator with leads left uncut

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G611B/YT-UL
Product Name G611B/X-UL Series
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details