ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LXFP0603USBCTR

Description
Blue LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-2225-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2225-2-ND
LED Indication - Discrete 67-2225-2-ND
Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2225-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2225-1-ND
LED Indication - Discrete 67-2225-1-ND
Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2225-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2225-6-ND
LED Indication - Discrete 67-2225-6-ND
Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Blue LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241908-SML-LXFP0603USBCTR
Optoelectronics - LED Indication - Discrete 1241908-SML-LXFP0603USBCTR
Win Source Part Number: 1241908-SML-LXFP0603 USBCTR Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 5mA Wavelength - Peak: 470nm Height (Max): 0.20mm Package / Case: 0603 (1608 Metric) Supplier Device Package: SMD Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2225-1,67-2225-2, 67-2225-6 Base Product Number: SML-LXFP0603

Win Source Part Number: 1241908-SML-LXFP0603USBCTR
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 5mA
Wavelength - Peak: 470nm
Height (Max): 0.20mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: SMD
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2225-1,67-2225-2,67-2225-6
Base Product Number: SML-LXFP0603

Buy Now Datasheet
Led, Hb, 0.095W, Blue, Smd, Full Reel; Product Range Lumex - 23X5499 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, 0.095W, Blue, Smd, Full Reel; Product Range Lumex
23X5499
Led, Hb, 0.095W, Blue, Smd, Full Reel; Product Range Lumex 23X5499
LED, HB, 0.095W, BLUE, SMD, FULL REEL; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Viewing Angle:130°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:5mA; Forward Voltage @ Test:3V RoHS Compliant: Yes

LED, HB, 0.095W, BLUE, SMD, FULL REEL; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Viewing Angle:130°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:5mA; Forward Voltage @ Test:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, 0.095W, Blue, Smd; Product Range Lumex - 23X5498 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, 0.095W, Blue, Smd; Product Range Lumex
23X5498
Led, Hb, 0.095W, Blue, Smd; Product Range Lumex 23X5498
LED, HB, 0.095W, BLUE, SMD; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Viewing Angle:130°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:5mA; Forward Voltage @ Test:3V; MSL:MSL 2 - 1 year RoHS Compliant: Yes

LED, HB, 0.095W, BLUE, SMD; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Viewing Angle:130°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:5mA; Forward Voltage @ Test:3V; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2225-2-ND 1241908-SML-LXFP0603USBCTR 23X5499
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Hb, 0.095W, Blue, Smd, Full Reel; Product Range Lumex
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Long Life Type Mini-mold Chip LED - SMLD12E2N1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 505 nm (5050 Å)
View Details
Led, 1W, C-Wht, 80Lm; Product Range Broadcom - 36AJ8260 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details