ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LX2300IW

Description
Win Source Part Number: 1238176-SSB-LX2300IW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 2V Standard Package: 100 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 25mcd Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 10.00mm x 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1013,SSBLX2300IW, 67-1013R Base Product Number: SSB-LX2300
Request a Quote Datasheet
Description
Win Source Part Number: 1238176-SSB-LX2300IW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 2V Standard Package: 100 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 25mcd Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 10.00mm x 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1013,SSBLX2300IW, 67-1013R Base Product Number: SSB-LX2300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238176-SSB-LX2300IW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238176-SSB-LX2300IW
Win Source Part Number: 1238176-SSB-LX2300IW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 2V Standard Package: 100 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 25mcd Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 10.00mm x 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1013,SSBLX2300IW, 67-1013R Base Product Number: SSB-LX2300

Win Source Part Number: 1238176-SSB-LX2300IW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Bulk
Voltage Rating: 2V
Standard Package: 100
Configuration: Bar - Single, SIP
Viewing Angle: 160°
Millicandela Rating: 25mcd
Wavelength - Peak: 635nm
Current: 30mA
Lens Type: Diffused, White
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 10.00mm x 5.00mm
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1013,SSBLX2300IW,67-1013R
Base Product Number: SSB-LX2300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238176-SSB-LX2300IW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products