ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-DSP1210SIC-TR

Description
Red LED Indication - Discrete 2V 1210 (3225 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1867-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1867-2-ND
LED Indication - Discrete 67-1867-2-ND
Red LED Indication - Discrete 2V 1210 (3225 Metric)

Red LED Indication - Discrete 2V 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 67-1867-2-ND
Product Name LED Indication - Discrete
LED Package: 1210 (3225 Metric)
LED Type Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241816-SML-LXL1209SRC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 50 degrees
View Details
2 suppliers
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details