Yellow 5 mm 60° Diffused 30 mcd 2.1 V Right Angle LED Fault Indicator - T-1?
INDICATOR, LED PCB T-1 3/4, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:6mmRoHS Compliant: Yes
| Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 454-SSF-LXH100YD | 09J9625 |
| Product Name | Yellow 5 mm 60° Diffused 30 mcd 2.1 V Right Angle LED Fault Indicator - T-1? | Indicator, Led Pcb T-1 3/4, Yellow, 2.1V; Led Color Lumex |
| LED Type | Yellow | Yellow; Yellow |
| LED Package: | T-1 3/4 (5mm) | |
| Viewing Angle | 60 degrees | |
| Luminous Intensity | 30 milliCandela |