ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXFT1206SUGCTR

Description
Win Source Part Number: 1241790-SML-LXFT1206 SUGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 1.60mm Package / Case: 1206 (3216 Metric) Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LXFT1206
Request a Quote Datasheet
Description
Win Source Part Number: 1241790-SML-LXFT1206 SUGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 1.60mm Package / Case: 1206 (3216 Metric) Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LXFT1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241790-SML-LXFT1206SUGCTR
Optoelectronics - LED Indication - Discrete 1241790-SML-LXFT1206SUGCTR
Win Source Part Number: 1241790-SML-LXFT1206 SUGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 1.60mm Package / Case: 1206 (3216 Metric) Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LXFT1206

Win Source Part Number: 1241790-SML-LXFT1206SUGCTR
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 574nm
Height (Max): 1.60mm
Package / Case: 1206 (3216 Metric)
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SML-LXFT1206

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241790-SML-LXFT1206SUGCTR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-CSL0406WBCW11Y1TR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 180 degrees
View Details
LED Indication - Discrete - 67-1699-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers