Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1454Z HFBR-1454Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920192-HFBR-1454Z Features: Fiber Optic Transmitter 820nm 1.7V 60 mA ST Package: Bulk Family Name: HFBR-1454 Categories: Optoelectronics ECCN: 5A991B4A Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920192-HFBR-1454Z Features: Fiber Optic Transmitter 820nm 1.7V 60 mA ST Package: Bulk Family Name: HFBR-1454 Categories: Optoelectronics ECCN: 5A991B4A Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1454Z - 920192-HFBR-1454Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1454Z
920192-HFBR-1454Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1454Z 920192-HFBR-1454Z
Manufacturer: Broadcom Limited Win Source Part Number: 920192-HFBR-1454Z Features: Fiber Optic Transmitter 820nm 1.7V 60 mA ST Package: Bulk Family Name: HFBR-1454 Categories: Optoelectronics ECCN: 5A991B4A Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050

Manufacturer: Broadcom Limited
Win Source Part Number: 920192-HFBR-1454Z
Features: Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Package: Bulk
Family Name: HFBR-1454
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 920192-HFBR-1454Z
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1454Z
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
2 MBd Optical Transmitter for INTERBUS-S Applications, 1x4, RoHS Compliant - HFBR-1505CZ - Broadcom Inc.
Specs
Cable Type Single mode
Data Rate 0.0160 Gbps
Pigtail Stand Alone
View Details
2 suppliers
3 GHz RF Analog Fiber Optic Transmitter - MP-2320TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details