Broadcom Inc. Small Package 3.3V Analog Encoder HEDS-97E0-R54

Description
The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations . This transmissive analog encoder offers Avago’s customers with the option of lower power consumption of a 3.3V input supply, as compared to the conventional encoders with a 5V input supply requirement. Lower power consumption of the encoder translates to lower overall power consumption for the applications, thus reducing energy costs. Furthermore, based on conventional 5V input supply encoders, customers are required to purchase additional components such as a voltage converter, in order to step-up the voltage supply from their application which operates on a 3.3V input supply to the encoder in order for it to operate. With the HEDS-97Ex, customers benefit instantly by omitting the need for these additional components. With a 200 LPI resolution, and options for higher resolution through interpolation, the HEDS-97Ex provides design engineers with a wide resolution encoder package that easily accomodates to a variety of applications such as machine tools, printers, scanners and machine equipment, all of which requires a broad range of resolutions. Coupled with its small form factor, design engineers are assured of an easy design-in with their applications. When used in conjunction with a codewheel, the encoder is able to detect rotary and linear positions.
Description
The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations . This transmissive analog encoder offers Avago’s customers with the option of lower power consumption of a 3.3V input supply, as compared to the conventional encoders with a 5V input supply requirement. Lower power consumption of the encoder translates to lower overall power consumption for the applications, thus reducing energy costs. Furthermore, based on conventional 5V input supply encoders, customers are required to purchase additional components such as a voltage converter, in order to step-up the voltage supply from their application which operates on a 3.3V input supply to the encoder in order for it to operate. With the HEDS-97Ex, customers benefit instantly by omitting the need for these additional components. With a 200 LPI resolution, and options for higher resolution through interpolation, the HEDS-97Ex provides design engineers with a wide resolution encoder package that easily accomodates to a variety of applications such as machine tools, printers, scanners and machine equipment, all of which requires a broad range of resolutions. Coupled with its small form factor, design engineers are assured of an easy design-in with their applications. When used in conjunction with a codewheel, the encoder is able to detect rotary and linear positions.

Suppliers

Company
Product
Description
Supplier Links
Small Package 3.3V Analog Encoder - HEDS-97E0-R54 - Broadcom Inc.
San Jose, CA, USA
Small Package 3.3V Analog Encoder
HEDS-97E0-R54
Small Package 3.3V Analog Encoder HEDS-97E0-R54
The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations . This transmissive analog encoder offers Avago’s customers with the option of lower power consumption of a 3.3V input supply, as compared to the conventional encoders with a 5V input supply requirement. Lower power consumption of the encoder translates to lower overall power consumption for the applications, thus reducing energy costs. Furthermore, based on conventional 5V input supply encoders, customers are required to purchase additional components such as a voltage converter, in order to step-up the voltage supply from their application which operates on a 3.3V input supply to the encoder in order for it to operate. With the HEDS-97Ex, customers benefit instantly by omitting the need for these additional components. With a 200 LPI resolution, and options for higher resolution through interpolation, the HEDS-97Ex provides design engineers with a wide resolution encoder package that easily accomodates to a variety of applications such as machine tools, printers, scanners and machine equipment, all of which requires a broad range of resolutions. Coupled with its small form factor, design engineers are assured of an easy design-in with their applications. When used in conjunction with a codewheel, the encoder is able to detect rotary and linear positions.

The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations .
This transmissive analog encoder offers Avago’s customers with the option of lower power consumption of a 3.3V input supply, as compared to the conventional encoders with a 5V input supply requirement. Lower power consumption of the encoder translates to lower overall power consumption for the applications, thus reducing energy costs.
Furthermore, based on conventional 5V input supply encoders, customers are required to purchase additional components such as a voltage converter, in order to step-up the voltage supply from their application which operates on a 3.3V input supply to the encoder in order for it to operate. With the HEDS-97Ex, customers benefit instantly by omitting the need for these additional components.
With a 200 LPI resolution, and options for higher resolution through interpolation, the HEDS-97Ex provides design engineers with a wide resolution encoder package that easily accomodates to a variety of applications such as machine tools, printers, scanners and machine equipment, all of which requires a broad range of resolutions. Coupled with its small form factor, design engineers are assured of an easy design-in with their applications. When used in conjunction with a codewheel, the encoder is able to detect rotary and linear positions.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Linear Position Sensors
Product Number HEDS-97E0-R54
Product Name Small Package 3.3V Analog Encoder
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position transmitter - SDAT-MHS-M160-1L-SA-E-0.3-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Measurement Range 0.0 to 6.3 inch (0.0 to 160 mm)
Repeatability 3.94 mils (100 µm)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details