Gurley Precision Instruments Rotary Incremental Encoder 9211S

Description
1.06" dia x 1.8" long body; 1/8" shaft, Up to 1800 cycles/rev (A quad B) at 100 kHz with internal electronics, Up to 36,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid or RS-422 output, Two accuracy grades
Request a Quote
Description
1.06" dia x 1.8" long body; 1/8" shaft, Up to 1800 cycles/rev (A quad B) at 100 kHz with internal electronics, Up to 36,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid or RS-422 output, Two accuracy grades
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Incremental Encoder - 9211S - Gurley Precision Instruments
Troy, NY, USA
Rotary Incremental Encoder
9211S
Rotary Incremental Encoder 9211S
1.06" dia x 1.8" long body; 1/8" shaft, Up to 1800 cycles/rev (A quad B) at 100 kHz with internal electronics, Up to 36,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid or RS-422 output, Two accuracy grades

1.06" dia x 1.8" long body; 1/8" shaft, Up to 1800 cycles/rev (A quad B) at 100 kHz with internal electronics, Up to 36,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid or RS-422 output, Two accuracy grades

Supplier's Site

Technical Specifications

  Gurley Precision Instruments
Product Category Rotary Encoders
Product Number 9211S
Product Name Rotary Incremental Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
Output Signal Square Wave; Serial
Counts / Revolution 144000 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Incremental Encoder - 9710 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
View Details
Absolute Encoder with SSI Output - M58 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray; Binary
View Details
Rotary Incremental Encoders - R137B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Angle Encoder - 9480H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details