Gurley Precision Instruments Magnetic Rotary Encoder M108

Description
The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The two models share these features: - Non-contact, frictionless; bi-directional - Operating and storage temp: -40C to +85C - Maximum rotating speed: 30,000 RPM - Protection: IP68 - Shock: 1000 m/s2; 6 ms, ½ sine - Vibration: 100 m/s2; 55 to 2,000 Hz - 8mm diameter body Models Available: M108-S Synchro-serial interface (SSI) to 12 bits M108-I Incremental 4096 counts/rev (after quadrature decode)
Request a Quote Datasheet
Description
The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The two models share these features: - Non-contact, frictionless; bi-directional - Operating and storage temp: -40C to +85C - Maximum rotating speed: 30,000 RPM - Protection: IP68 - Shock: 1000 m/s2; 6 ms, ½ sine - Vibration: 100 m/s2; 55 to 2,000 Hz - 8mm diameter body Models Available: M108-S Synchro-serial interface (SSI) to 12 bits M108-I Incremental 4096 counts/rev (after quadrature decode)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Rotary Encoder - M108 - Gurley Precision Instruments
Troy, NY, USA
Magnetic Rotary Encoder
M108
Magnetic Rotary Encoder M108
The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The two models share these features: - Non-contact, frictionless; bi-directional - Operating and storage temp: -40C to +85C - Maximum rotating speed: 30,000 RPM - Protection: IP68 - Shock: 1000 m/s2; 6 ms, ½ sine - Vibration: 100 m/s2; 55 to 2,000 Hz - 8mm diameter body Models Available: M108-S Synchro-serial interface (SSI) to 12 bits M108-I Incremental 4096 counts/rev (after quadrature decode)

The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The two models share these features:

- Non-contact, frictionless; bi-directional

- Operating and storage temp: -40C to +85C

- Maximum rotating speed: 30,000 RPM

- Protection: IP68

- Shock: 1000 m/s2; 6 ms, ½ sine

- Vibration: 100 m/s2; 55 to 2,000 Hz

- 8mm diameter body

Models Available:

  • M108-S Synchro-serial interface (SSI) to 12 bits
  • M108-I Incremental 4096 counts/rev (after quadrature decode)
Supplier's Site Datasheet

Technical Specifications

  Gurley Precision Instruments
Product Category Rotary Encoders
Product Number M108
Product Name Magnetic Rotary Encoder
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
Features Hollow Shaft
Absolute Encoder Output Code Binary
Encoder Output Quadrature; Index
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Incremental Encoders - R119S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
Magnetic Rotary Encoder - M122-S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute
Absolute Encoder Output Code Binary
View Details
Absolute Encoder with SSI Output - A87H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
Incremental and Virtual Absolute Encoder - Model 7700 -  - Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
Output Signal Square Wave; Serial
View Details