Broadcom Inc. Encoders - HEDM-5545-B13 HEDM-5545-B13

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775850-HEDM-5545-B13 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 8mm Open Center Built in Switch: No Part Status: Obsolete(EOL) Family Name: HEDM-5545 Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Introduction Date: January 16, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775850-HEDM-5545-B13 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 8mm Open Center Built in Switch: No Part Status: Obsolete(EOL) Family Name: HEDM-5545 Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Introduction Date: January 16, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDM-5545-B13
775850-HEDM-5545-B13
Encoders - HEDM-5545-B13 775850-HEDM-5545-B13
Manufacturer: Broadcom Limited Win Source Part Number: 775850-HEDM-5545-B13 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 8mm Open Center Built in Switch: No Part Status: Obsolete(EOL) Family Name: HEDM-5545 Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Introduction Date: January 16, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 775850-HEDM-5545-B13
Series: HEDM
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount, Motors
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 8mm Open Center
Built in Switch: No
Part Status: Obsolete(EOL)
Family Name: HEDM-5545
Encoder Type: Optical
Pulses per Revolution: 1000
Detent: No
Categories: Sensors, Transducers
Introduction Date: January 16, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775850-HEDM-5545-B13
Product Name Encoders - HEDM-5545-B13
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5146M1PFPG4 - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details