Texas Instruments SN74LS348 8-Line To 3-Line Priority Encoder SN74LS348D

Description
8-Line To 3-Line Priority Encoder 16-SOIC 0 to 70
Request a Quote
Description
8-Line To 3-Line Priority Encoder 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS348D is an 8-line to 3-line priority encoder designed by Texas Instruments. It features three-state outputs, allowing for flexible interfacing with other digital circuits. The device operates within a temperature range of 0 to 70 degrees Celsius and is available in a 16-pin SOIC package. This encoder prioritizes the highest-order active input, making it suitable for applications where signal prioritization is essential. The product is RoHS compliant, ensuring it meets environmental standards. Its active status indicates that it is currently in production, making it a reliable choice for engineers seeking a robust encoding solution.

Datasheet Summary
Powered by GS/AI

The SN74LS348D is an 8-line to 3-line priority encoder designed by Texas Instruments. It features three-state outputs, allowing for flexible interfacing with other digital circuits. The device operates within a temperature range of 0 to 70 degrees Celsius and is available in a 16-pin SOIC package. This encoder prioritizes the highest-order active input, making it suitable for applications where signal prioritization is essential. The product is RoHS compliant, ensuring it meets environmental standards. Its active status indicates that it is currently in production, making it a reliable choice for engineers seeking a robust encoding solution.

Suppliers

Company
Product
Description
Supplier Links
SN74LS348 8-Line To 3-Line Priority Encoder - SN74LS348D - Texas Instruments
Dallas, TX, United States
SN74LS348 8-Line To 3-Line Priority Encoder
SN74LS348D
SN74LS348 8-Line To 3-Line Priority Encoder SN74LS348D
8-Line To 3-Line Priority Encoder 16-SOIC 0 to 70

8-Line To 3-Line Priority Encoder 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Encoders
Product Number SN74LS348D
Product Name SN74LS348 8-Line To 3-Line Priority Encoder
Input Lines 8
Output Lines 3
Supply Voltage 4.75
Package Type PDIP,SO,SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4532B-MIL CMOS 8-Bit Priority Encoder - CD4532BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type CDIP
Logic Family CD4000
View Details
Interface - Encoders, Decoders, Converters - TVP5158PNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Interface - Encoders, Decoders, Converters - TVP5158PNP - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details