Linx Technologies MT Series - Bi-Directional Remote Control Transcoder IC LICAL-TRC-MT

Description
MT Series Remote Control Transcoder Integrated Circuit with Medium Security Trigger discrete actions with button presses or contact closures by using MT Series transcoders with Linx RF modules. A transcoder combines an encoder and decoder. When used with Linx RF modules, the MT Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The transcoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transceiver for sending. On the receiving end, a transceiver picks up the signal and passes it to another transcoder for decoding. If the signal is accepted, the receiving transcoder tells the transceiver to send an acknowledgement signal, then replicates the sending transcoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The transcoder will only accept transmissions from compatible transcoders with addresses that match its own. The MT Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses or through a PC or external microprocessor. The MT Series also sends the transcoder ID with every transmission, making it easy to allow or deny access to specific outputs based on which transcoder is doing the sending. However, because the MT Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider the HS Series. Benefits Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Confirm successful transmissions: automatic acknowledgement lets you know the signal was received Avoid accidental conflicts: 24-bit address helps prevent identification mistakes Control access to specific outputs: accept or reject certain commands based on the sending transcoder ID
Datasheet
Description
MT Series Remote Control Transcoder Integrated Circuit with Medium Security Trigger discrete actions with button presses or contact closures by using MT Series transcoders with Linx RF modules. A transcoder combines an encoder and decoder. When used with Linx RF modules, the MT Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The transcoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transceiver for sending. On the receiving end, a transceiver picks up the signal and passes it to another transcoder for decoding. If the signal is accepted, the receiving transcoder tells the transceiver to send an acknowledgement signal, then replicates the sending transcoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The transcoder will only accept transmissions from compatible transcoders with addresses that match its own. The MT Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses or through a PC or external microprocessor. The MT Series also sends the transcoder ID with every transmission, making it easy to allow or deny access to specific outputs based on which transcoder is doing the sending. However, because the MT Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider the HS Series. Benefits Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Confirm successful transmissions: automatic acknowledgement lets you know the signal was received Avoid accidental conflicts: 24-bit address helps prevent identification mistakes Control access to specific outputs: accept or reject certain commands based on the sending transcoder ID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Merlin, OR, USA
MT Series - Bi-Directional Remote Control Transcoder IC
LICAL-TRC-MT
MT Series - Bi-Directional Remote Control Transcoder IC LICAL-TRC-MT
MT Series Remote Control Transcoder Integrated Circuit with Medium Security Trigger discrete actions with button presses or contact closures by using MT Series transcoders with Linx RF modules. A transcoder combines an encoder and decoder. When used with Linx RF modules, the MT Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The transcoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transceiver for sending. On the receiving end, a transceiver picks up the signal and passes it to another transcoder for decoding. If the signal is accepted, the receiving transcoder tells the transceiver to send an acknowledgement signal, then replicates the sending transcoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The transcoder will only accept transmissions from compatible transcoders with addresses that match its own. The MT Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses or through a PC or external microprocessor. The MT Series also sends the transcoder ID with every transmission, making it easy to allow or deny access to specific outputs based on which transcoder is doing the sending. However, because the MT Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider the HS Series. Benefits Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Confirm successful transmissions: automatic acknowledgement lets you know the signal was received Avoid accidental conflicts: 24-bit address helps prevent identification mistakes Control access to specific outputs: accept or reject certain commands based on the sending transcoder ID

MT Series Remote Control Transcoder

Integrated Circuit with Medium Security

Trigger discrete actions with button presses or contact closures by using MT Series transcoders with Linx RF modules. A transcoder combines an encoder and decoder. When used with Linx RF modules, the MT Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules.

The transcoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transceiver for sending. On the receiving end, a transceiver picks up the signal and passes it to another transcoder for decoding. If the signal is accepted, the receiving transcoder tells the transceiver to send an acknowledgement signal, then replicates the sending transcoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays.

Security

The transcoder will only accept transmissions from compatible transcoders with addresses that match its own. The MT Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses or through a PC or external microprocessor.

The MT Series also sends the transcoder ID with every transmission, making it easy to allow or deny access to specific outputs based on which transcoder is doing the sending. However, because the MT Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider the HS Series.

Benefits

  • Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming
  • Confirm successful transmissions: automatic acknowledgement lets you know the signal was received
  • Avoid accidental conflicts: 24-bit address helps prevent identification mistakes
  • Control access to specific outputs: accept or reject certain commands based on the sending transcoder ID
Supplier's Site Datasheet
Interface - Encoders, Decoders, Converters - LICAL-TRC-MT - Lingto Electronic Limited
Shenzhen, China
Interface - Encoders, Decoders, Converters
LICAL-TRC-MT
Interface - Encoders, Decoders, Converters LICAL-TRC-MT
IC REMOTE CNTRL TRANSCODE 20SSOP

IC REMOTE CNTRL TRANSCODE 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Linx Technologies Lingto Electronic Limited
Product Category Logic Encoders Logic Encoders
Product Number LICAL-TRC-MT LICAL-TRC-MT
Product Name MT Series - Bi-Directional Remote Control Transcoder IC Interface - Encoders, Decoders, Converters
Input Lines 8
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
Interface - Encoders, Decoders, Converters - TVP5150APBS - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details