Gurley Precision Instruments Angle Encoder 9480H

Description
The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. The 9480H incorporates an internal ASIC (application-specifi c integrated circuit) to generate quadrature square waves up to 25 times the line count on the disc. Thus, the resolution (after 4X quadrature evaluation by the user) can be as fine as 0.36 arcsec (0.0001o, or 3,600,000 counts per revolution).
Request a Quote Datasheet
Description
The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. The 9480H incorporates an internal ASIC (application-specifi c integrated circuit) to generate quadrature square waves up to 25 times the line count on the disc. Thus, the resolution (after 4X quadrature evaluation by the user) can be as fine as 0.36 arcsec (0.0001o, or 3,600,000 counts per revolution).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle Encoder - 9480H - Gurley Precision Instruments
Troy, NY, USA
Angle Encoder
9480H
Angle Encoder 9480H
The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. The 9480H incorporates an internal ASIC (application-specifi c integrated circuit) to generate quadrature square waves up to 25 times the line count on the disc. Thus, the resolution (after 4X quadrature evaluation by the user) can be as fine as 0.36 arcsec (0.0001o, or 3,600,000 counts per revolution).

The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration.

It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices.

The 9480H incorporates an internal ASIC (application-specific integrated circuit) to generate quadrature square waves up to 25 times the line count on the disc. Thus, the resolution (after 4X quadrature evaluation by the user) can be as fine as 0.36 arcsec (0.0001o, or 3,600,000 counts per revolution).

Supplier's Site Datasheet

Technical Specifications

  Gurley Precision Instruments
Product Category Rotary Encoders
Product Number 9480H
Product Name Angle Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature; Index
Output Signal Square Wave; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details
Virtual Absolute Encoder - Vx35H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
Rotary Incremental Encoders - R190H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details