Broadcom Inc. Encoders - HEDL-5540#C02 HEDL-5540#C02

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775842-HEDL-5540#C02 Series: HEDL Termination Style: Cable with Connector Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 3mm Open Center Built in Switch: No Family Name: HEDL-5540 Encoder Type: Optical Pulses per Revolution: 100 Detent: No Categories: Sensors, Transducers Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775842-HEDL-5540#C02 Series: HEDL Termination Style: Cable with Connector Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 3mm Open Center Built in Switch: No Family Name: HEDL-5540 Encoder Type: Optical Pulses per Revolution: 100 Detent: No Categories: Sensors, Transducers Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDL-5540#C02
775842-HEDL-5540#C02
Encoders - HEDL-5540#C02 775842-HEDL-5540#C02
Manufacturer: Broadcom Limited Win Source Part Number: 775842-HEDL-5540#C02 Series: HEDL Termination Style: Cable with Connector Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 3mm Open Center Built in Switch: No Family Name: HEDL-5540 Encoder Type: Optical Pulses per Revolution: 100 Detent: No Categories: Sensors, Transducers Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 775842-HEDL-5540#C02
Series: HEDL
Termination Style: Cable with Connector
Orientation: Vertical
Mounting: Chassis Mount, Motors
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 3mm Open Center
Built in Switch: No
Family Name: HEDL-5540
Encoder Type: Optical
Pulses per Revolution: 100
Detent: No
Categories: Sensors, Transducers
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775842-HEDL-5540#C02
Product Name Encoders - HEDL-5540#C02
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147M96G4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details