8-line to 3-line priority encoder with active-low inputs and outputs, featuring cascading enable inputs and outputs for octal expansion. Available in 16-pin SOIC package with operating temperature range of 0°C to 70°C. Propagation delay is 15 ns and power dissipation is 60 mW. Data inputs and outputs are active at low logic level.
8-line to 3-line priority encoder 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Encoders |
| Product Number | SN74LS148DG4 |
| Product Name | SN74LS148 8-line to 3-line priority encoder |
| Input Lines | 8 |
| Output Lines | 3 |
| Supply Voltage | 4.75 |
| Package Type | PDIP,SO,SOIC |