Linx Technologies KH2 Series - 433MHz RF Transmitter / Encoder Module TXE-433-KH2

Description
KH2 Series RF Transmitter/Encoder and Receiver/Decoder Modules Transmitters and Receivers for Digital Data with Integrated Encoders and Decoders Trigger discrete actions with button presses or contact closures by using KH2 Series transmitter/encoder and receiver/decoder modules. They contain Holtek chips and LR Series RF modules. The KH2 Series provides a low level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through physical addressing. Use KH2 Series modules together or with compatible Linx components for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. The KH2 Series allows manual addressing through 10 tri-state pins. Because the address is visible in hardware, the KH2 Series is not as secure as the MS Series and HS Series encoders and decoders, which use digital addressing. Additionally, because the KH2 Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider using the HS Series with separate RF modules. Benefits Reduce component count: combined transmitter/encoder and receiver/decoder form a complete module solution with only two parts Mix and match products: use the receiver with compatible Linx keyfobs and handheld transmitters Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Avoid accidental conflicts: 310 addresses help prevent identification mistakes
Datasheet
Description
KH2 Series RF Transmitter/Encoder and Receiver/Decoder Modules Transmitters and Receivers for Digital Data with Integrated Encoders and Decoders Trigger discrete actions with button presses or contact closures by using KH2 Series transmitter/encoder and receiver/decoder modules. They contain Holtek chips and LR Series RF modules. The KH2 Series provides a low level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through physical addressing. Use KH2 Series modules together or with compatible Linx components for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. The KH2 Series allows manual addressing through 10 tri-state pins. Because the address is visible in hardware, the KH2 Series is not as secure as the MS Series and HS Series encoders and decoders, which use digital addressing. Additionally, because the KH2 Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider using the HS Series with separate RF modules. Benefits Reduce component count: combined transmitter/encoder and receiver/decoder form a complete module solution with only two parts Mix and match products: use the receiver with compatible Linx keyfobs and handheld transmitters Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Avoid accidental conflicts: 310 addresses help prevent identification mistakes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Merlin, OR, USA
KH2 Series - 433MHz RF Transmitter / Encoder Module
TXE-433-KH2
KH2 Series - 433MHz RF Transmitter / Encoder Module TXE-433-KH2
KH2 Series RF Transmitter/Encoder and Receiver/Decoder Modules Transmitters and Receivers for Digital Data with Integrated Encoders and Decoders Trigger discrete actions with button presses or contact closures by using KH2 Series transmitter/encoder and receiver/decoder modules. They contain Holtek chips and LR Series RF modules. The KH2 Series provides a low level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through physical addressing. Use KH2 Series modules together or with compatible Linx components for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. The KH2 Series allows manual addressing through 10 tri-state pins. Because the address is visible in hardware, the KH2 Series is not as secure as the MS Series and HS Series encoders and decoders, which use digital addressing. Additionally, because the KH2 Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider using the HS Series with separate RF modules. Benefits Reduce component count: combined transmitter/encoder and receiver/decoder form a complete module solution with only two parts Mix and match products: use the receiver with compatible Linx keyfobs and handheld transmitters Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Avoid accidental conflicts: 310 addresses help prevent identification mistakes

KH2 Series RF Transmitter/Encoder and Receiver/Decoder Modules

Transmitters and Receivers for Digital Data with Integrated Encoders and Decoders

Trigger discrete actions with button presses or contact closures by using KH2 Series transmitter/encoder and receiver/decoder modules. They contain Holtek chips and LR Series RF modules. The KH2 Series provides a low level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through physical addressing. Use KH2 Series modules together or with compatible Linx components for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price.

Security

The decoder will only accept transmissions from compatible encoders with addresses that match its own. The KH2 Series allows manual addressing through 10 tri-state pins. Because the address is visible in hardware, the KH2 Series is not as secure as the MS Series and HS Series encoders and decoders, which use digital addressing. Additionally, because the KH2 Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider using the HS Series with separate RF modules.

Benefits

  • Reduce component count: combined transmitter/encoder and receiver/decoder form a complete module solution with only two parts
  • Mix and match products: use the receiver with compatible Linx keyfobs and handheld transmitters
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
  • Avoid accidental conflicts: 310 addresses help prevent identification mistakes
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Logic Encoders
Product Number TXE-433-KH2
Product Name KH2 Series - 433MHz RF Transmitter / Encoder Module
Input Lines 8
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DG4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details