Siemens Process Instrumentation Remote Digital Display SITRANS RD200

Description
Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient. The SITRANS RD200 is a universal input, panel mount remote digital display for process instrumentation. Data can be remotely collected and logged using the available configuration and logging software. and presented from as many as 100 displays on your local computer. Benefits Easy setup and programming via front panel buttons or remotely using RD software Display readable in sunlight in varying intensities Single or dual 24 V DC transmitter power supply Serial communication using built in protocol or Modbus RTU Optional relays for alarm indication or process control applications Linear or square root function supported Meter Copy feature to reduce setup time, cost, and errors RD software supports remote configuration, monitoring, and logging 2X option for 30.5 mm (1.2 inch) high, red LED display
Description
Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient. The SITRANS RD200 is a universal input, panel mount remote digital display for process instrumentation. Data can be remotely collected and logged using the available configuration and logging software. and presented from as many as 100 displays on your local computer. Benefits Easy setup and programming via front panel buttons or remotely using RD software Display readable in sunlight in varying intensities Single or dual 24 V DC transmitter power supply Serial communication using built in protocol or Modbus RTU Optional relays for alarm indication or process control applications Linear or square root function supported Meter Copy feature to reduce setup time, cost, and errors RD software supports remote configuration, monitoring, and logging 2X option for 30.5 mm (1.2 inch) high, red LED display

Suppliers

Company
Product
Description
Supplier Links
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Harleysville, PA, United States
Remote Digital Display
SITRANS RD200
Remote Digital Display SITRANS RD200
Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient. The SITRANS RD200 is a universal input, panel mount remote digital display for process instrumentation. Data can be remotely collected and logged using the available configuration and logging software. and presented from as many as 100 displays on your local computer. Benefits Easy setup and programming via front panel buttons or remotely using RD software Display readable in sunlight in varying intensities Single or dual 24 V DC transmitter power supply Serial communication using built in protocol or Modbus RTU Optional relays for alarm indication or process control applications Linear or square root function supported Meter Copy feature to reduce setup time, cost, and errors RD software supports remote configuration, monitoring, and logging 2X option for 30.5 mm (1.2 inch) high, red LED display

Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient.

The SITRANS RD200 is a universal input, panel mount remote digital display for process instrumentation. Data can be remotely collected and logged using the available configuration and logging software. and presented from as many as 100 displays on your local computer.

Benefits

  • Easy setup and programming via front panel buttons or remotely using RD software
  • Display readable in sunlight in varying intensities
  • Single or dual 24 V DC transmitter power supply
  • Serial communication using built in protocol or Modbus RTU
  • Optional relays for alarm indication or process control applications
  • Linear or square root function supported
  • Meter Copy feature to reduce setup time, cost, and errors
  • RD software supports remote configuration, monitoring, and logging
  • 2X option for 30.5 mm (1.2 inch) high, red LED display
Supplier's Site

Technical Specifications

  Siemens Process Instrumentation
Product Category Digital LED Displays
Product Number SITRANS RD200
Product Name Remote Digital Display
Character Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD300 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Number of Characters 6 #
View Details