Broadcom Inc. Quadrature Decoder IC HCTL-2032-SC

Description
The HCTL-2032 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2032 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive quadrature decoder functions to a cost effective hardware solution. The HCTL-2032 consists of 4x/2x/1x-quadrature decoder, a binary up/down state counter, and an 8-bit bus interface. The HCTL-2032 has the dual-axis capability and index channel counter. The use of Schmitt-triggered CMOS inputs and input noise filters allows reliable operation in noisy environments. The HCTL-2032 contains 32-bit counter. It also contains quadrature decoder output signals and cascade signals for use with many standard computer ICs. The HCTL-2032 provides LSTLL compatible tri-state output buffers. Operation is specified for a temperature range from -40oC to 100oC at clock frequencies up to 33MHz.
Description
The HCTL-2032 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2032 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive quadrature decoder functions to a cost effective hardware solution. The HCTL-2032 consists of 4x/2x/1x-quadrature decoder, a binary up/down state counter, and an 8-bit bus interface. The HCTL-2032 has the dual-axis capability and index channel counter. The use of Schmitt-triggered CMOS inputs and input noise filters allows reliable operation in noisy environments. The HCTL-2032 contains 32-bit counter. It also contains quadrature decoder output signals and cascade signals for use with many standard computer ICs. The HCTL-2032 provides LSTLL compatible tri-state output buffers. Operation is specified for a temperature range from -40oC to 100oC at clock frequencies up to 33MHz.

Suppliers

Company
Product
Description
Supplier Links
Quadrature Decoder IC - HCTL-2032-SC - Broadcom Inc.
San Jose, CA, USA
Quadrature Decoder IC
HCTL-2032-SC
Quadrature Decoder IC HCTL-2032-SC
The HCTL-2032 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2032 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive quadrature decoder functions to a cost effective hardware solution. The HCTL-2032 consists of 4x/2x/1x-quadrature decoder, a binary up/down state counter, and an 8-bit bus interface. The HCTL-2032 has the dual-axis capability and index channel counter. The use of Schmitt-triggered CMOS inputs and input noise filters allows reliable operation in noisy environments. The HCTL-2032 contains 32-bit counter. It also contains quadrature decoder output signals and cascade signals for use with many standard computer ICs. The HCTL-2032 provides LSTLL compatible tri-state output buffers. Operation is specified for a temperature range from -40oC to 100oC at clock frequencies up to 33MHz.

The HCTL-2032 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2032 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive quadrature decoder functions to a cost effective hardware solution. The HCTL-2032 consists of 4x/2x/1x-quadrature decoder, a binary up/down state counter, and an 8-bit bus interface. The HCTL-2032 has the dual-axis capability and index channel counter. The use of Schmitt-triggered CMOS inputs and input noise filters allows reliable operation in noisy environments. The HCTL-2032 contains 32-bit counter. It also contains quadrature decoder output signals and cascade signals for use with many standard computer ICs. The HCTL-2032 provides LSTLL compatible tri-state output buffers. Operation is specified for a temperature range from -40oC to 100oC at clock frequencies up to 33MHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Logic Decoders and Demultiplexers
Product Number HCTL-2032-SC
Product Name Quadrature Decoder IC
Function Decoder
Input Lines 2
Output Lines 8
Supply Voltage 5V; 4.5 to 5.5 V
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - CD74HC4051QPWRCT - Rochester Electronics
Texas Instruments
Specs
Function Demultiplexer
Package Type SOP; SSOP; TSSOP; TSSOP16
Logic Family CMOS
View Details
3-to-8 line decoder/demultiplexer - 74HCT238PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers