CD74HCT4051M96E4 -- IC MUX/DEMUX 8X1 16SOIC
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC
CD74HCT4051M96E4
Description
IC MUX/DEMUX 8X1 16SOIC
Description
IC MUX/DEMUX 8X1 16SOIC
Technical Specifications
|
Product Category
|
Logic Decoders and Demultiplexers |
|
Product Number
|
815-CD74HCT4051M96E4 |
|
Product Name
|
IC MUX/DEMUX 8X1 16SOIC |
|
Function
|
Decoder/Demultiplexer
|
|
Supply Voltage
|
5V; 4.5V
|
|
Package Type
|
SOIC; 16-SOIC (0.154, 3.90mm Width)
|
|
Logic Family
|
CMOS; CMOS
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines
3
Output Lines
8
View Details
Function
Decoder/Demultiplexer
Package Type
CDIP,CFP,LCCC
Logic Family
S
View Details