Skyworks Solutions, Inc. Dual Channel, Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler OLS2449

Description
The OLS2449 is specifically designed for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with high current transfer ratio (CTR) and low saturation VCE. Each optocoupler channel consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic 8-pin leadless chip carrier (LCC) package. The electrical parameters are similar the JEDEC registered 4N49U optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The OLS2449 has 100 percent high-reliability screening parts available. Contact us for more details.
Request a Quote Datasheet
Description
The OLS2449 is specifically designed for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with high current transfer ratio (CTR) and low saturation VCE. Each optocoupler channel consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic 8-pin leadless chip carrier (LCC) package. The electrical parameters are similar the JEDEC registered 4N49U optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The OLS2449 has 100 percent high-reliability screening parts available. Contact us for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel, Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler - OLS2449 - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual Channel, Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler
OLS2449
Dual Channel, Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler OLS2449
The OLS2449 is specifically designed for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with high current transfer ratio (CTR) and low saturation VCE. Each optocoupler channel consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic 8-pin leadless chip carrier (LCC) package. The electrical parameters are similar the JEDEC registered 4N49U optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The OLS2449 has 100 percent high-reliability screening parts available. Contact us for more details.

The OLS2449 is specifically designed for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with high current transfer ratio (CTR) and low saturation VCE. Each optocoupler channel consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic 8-pin leadless chip carrier (LCC) package.
The electrical parameters are similar the JEDEC registered 4N49U optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure.
The OLS2449 has 100 percent high-reliability screening parts available. Contact us for more details.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLS2449-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLS2449-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLS2449-ND
Optoisolator Transistor Output 1500VDC 2 Channel 8-SMT

Optoisolator Transistor Output 1500VDC 2 Channel 8-SMT

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number OLS2449 3320-OLS2449-ND
Product Name Dual Channel, Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler Transistor, Photovoltaic Output Optoisolators
Output Phototransistor Phototransistor
Package Type 8-Lead Hermetic Ceramic LCC 8-DFN
Isolation Voltage 1500 volts 1500 volts
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1909-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Hermetic High-speed Transistor Dual-Channel Optocoupler - OLH5530 / OLH5531 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Dip
View Details
Isolators - Gate Drivers - 863-SI8235BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8235BD-AS3RTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details