The HCPL-M453 is a single-channel, high-speed diode-transistor optocoupler in a surface-mountable SO-5 JEDEC MO-155 package, designed for TTL/TTL logic isolation with a minimum common mode transient immunity of 15,000 V/µs at 1500 V. It operates at 1 Mb/s with an open-collector output, supports input forward current up to 25 mA, and provides 3750 Vrms isolation for 1 minute per UL 1577. The package occupies one-fourth the footprint of a standard DIP and is compatible with standard surface-mount soldering processes. It is certified to UL 1577, CSA, and IEC 60286-3 standards for insulation.
High Speed Optocouplers 1MBd 3750Vdc Product overview: HCPL-M453#500 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-M453#500 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-M453#500 |
| Product Name | Bipolar Transistor |
| IC(max) | 8 milliamps |