Skyworks Solutions, Inc. Hermetic Opto-Isolated High-speed Power MOSFET Drivers OLH5800 / OLH5801

Description
The OLH5800/5801 are optocoupled non-inverting drivers for power Metal Oxide Semiconductor/Silico n Field-Effect Transistor (MOSFET) loads at high-switching speeds where electrical isolation is required. The OLH5801 is a 100% high-reliability screened version of the OLH5800. Each unit consists of an LED that is optically coupled to a Bi-polar Complementary Metal Oxide Semiconductor (BiCMOS) driver integrated circuit, and packaged in a hermetic 8-pin DIP that provides 3000 V of input/output insulation and over 10 kV/μs of CMR. The integrated driver and active pull-down circuit can drive high peak currents into a 1000 pF capacitive load (CLOAD) with fast output rise and fall times. Energizing the input IF = 10 mA LED produces a logic high output. The UVLO circuitry in the output trips at 8 V, and forces the output low. The UVLO circuit with hysteresis ensures proper operation during power-up and prevents damage during brown-out conditions. All terminals are fully protected against up to 4 kV of electrostatic discharge (ESD).
Request a Quote
Description
The OLH5800/5801 are optocoupled non-inverting drivers for power Metal Oxide Semiconductor/Silico n Field-Effect Transistor (MOSFET) loads at high-switching speeds where electrical isolation is required. The OLH5801 is a 100% high-reliability screened version of the OLH5800. Each unit consists of an LED that is optically coupled to a Bi-polar Complementary Metal Oxide Semiconductor (BiCMOS) driver integrated circuit, and packaged in a hermetic 8-pin DIP that provides 3000 V of input/output insulation and over 10 kV/μs of CMR. The integrated driver and active pull-down circuit can drive high peak currents into a 1000 pF capacitive load (CLOAD) with fast output rise and fall times. Energizing the input IF = 10 mA LED produces a logic high output. The UVLO circuitry in the output trips at 8 V, and forces the output low. The UVLO circuit with hysteresis ensures proper operation during power-up and prevents damage during brown-out conditions. All terminals are fully protected against up to 4 kV of electrostatic discharge (ESD).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hermetic Opto-Isolated High-speed Power MOSFET Drivers - OLH5800 / OLH5801 - Skyworks Solutions, Inc.
Irvine, CA, United States
Hermetic Opto-Isolated High-speed Power MOSFET Drivers
OLH5800 / OLH5801
Hermetic Opto-Isolated High-speed Power MOSFET Drivers OLH5800 / OLH5801
The OLH5800/5801 are optocoupled non-inverting drivers for power Metal Oxide Semiconductor/Silico n Field-Effect Transistor (MOSFET) loads at high-switching speeds where electrical isolation is required. The OLH5801 is a 100% high-reliability screened version of the OLH5800. Each unit consists of an LED that is optically coupled to a Bi-polar Complementary Metal Oxide Semiconductor (BiCMOS) driver integrated circuit, and packaged in a hermetic 8-pin DIP that provides 3000 V of input/output insulation and over 10 kV/μs of CMR. The integrated driver and active pull-down circuit can drive high peak currents into a 1000 pF capacitive load (CLOAD) with fast output rise and fall times. Energizing the input IF = 10 mA LED produces a logic high output. The UVLO circuitry in the output trips at 8 V, and forces the output low. The UVLO circuit with hysteresis ensures proper operation during power-up and prevents damage during brown-out conditions. All terminals are fully protected against up to 4 kV of electrostatic discharge (ESD).

The OLH5800/5801 are optocoupled non-inverting drivers for power Metal Oxide Semiconductor/Silicon Field-Effect Transistor (MOSFET) loads at high-switching speeds where electrical isolation is required. The OLH5801 is a 100% high-reliability screened version of the OLH5800.
Each unit consists of an LED that is optically coupled to a Bi-polar Complementary Metal Oxide Semiconductor (BiCMOS) driver integrated circuit, and packaged in a hermetic 8-pin DIP that provides 3000 V of input/output insulation and over 10 kV/μs of CMR. The integrated driver and active pull-down circuit can drive high peak currents into a 1000 pF capacitive load (CLOAD) with fast output rise and fall times. Energizing the input IF = 10 mA LED produces a logic high output.
The UVLO circuitry in the output trips at 8 V, and forces the output low. The UVLO circuit with hysteresis ensures proper operation during power-up and prevents damage during brown-out conditions.
All terminals are fully protected against up to 4 kV of electrostatic discharge (ESD).

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLH5800 / OLH5801
Product Name Hermetic Opto-Isolated High-speed Power MOSFET Drivers
Package Type 8-Lead Hermetic Dip
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4768-2-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-4912-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 336-5203-2-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 863-SI8233AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details