Broadcom Inc. Isolators - Digital Isolators HCPL-9031-500

Description
DGTL ISO 2500VRMS 2CH GP 8SO
Description
DGTL ISO 2500VRMS 2CH GP 8SO

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
HCPL-9031-500
Isolators - Digital Isolators HCPL-9031-500
DGTL ISO 2500VRMS 2CH GP 8SO

DGTL ISO 2500VRMS 2CH GP 8SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-9031-500
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI3234A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Circulator 1225 to 1875MHz - UIYBCC3434F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details