Broadcom Inc. Isolators - Digital Isolators HCPL-901J-500

Description
DGTL ISO 2500VRMS 4CH GP 16SO
Description
DGTL ISO 2500VRMS 4CH GP 16SO

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
HCPL-901J-500
Isolators - Digital Isolators HCPL-901J-500
DGTL ISO 2500VRMS 4CH GP 16SO

DGTL ISO 2500VRMS 4CH GP 16SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-901J-500
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-4000-8000-K3-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop in Circulator 200 to 3600MHz - UIYDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details