The HCPL-817-56DE is a phototransistor optocoupler in a 300-mil SMD gull-wing package with tape and reel packaging, featuring 5000 V rms isolation voltage, a minimum current transfer ratio of 300% at 5 mA input current, and a typical response time of 4 µs. It complies with UL 1577, CSA Component Acceptance Notice #5, and IEC/EN/DIN EN 60747-5-5 standards. The device is RoHS compliant and rated for operating temperatures from -30°C to +100°C.
1-Ch Transistor Optocoupler, 5kV Isolation, 50mA, SMD Product overview: HCPL-817-56DE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-56DE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-56DE |
| Product Name | SMD 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |