The HCPL-817 is a phototransistor optocoupler in a 4-pin DIP package with 5000 V rms input-output isolation. It features a minimum current transfer ratio of 50% at 5 mA input current and a typical response time of 4 µs. The HCPL-817-300E variant, which includes the HCPL-817-30AE, has gull-wing surface-mount leads with a 300-mil pitch and is available in tape and reel packaging. This product series is UL, CSA, and IEC/EN/DIN EN 60747-5-5 approved but is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications.
1-Ch Transistor Optocoupler, 5kV Isolation, 50mA, SMD Product overview: HCPL-817-30AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-30AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-30AE |
| Product Name | SMD 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |