The HCPL-817-06DE is a phototransistor optocoupler in a 4-pin DIP package with 5000 V rms input-output isolation voltage, a minimum current transfer ratio of 300% at 5 mA input current, and a typical response time of 4 µs. It meets UL, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards and is RoHS compliant. The part is not AEC-Q100 qualified and is not recommended for automotive, military, or aerospace applications.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, 0.300 INCH, ROHS COMPLIANT, DIP-4 Product overview: HCPL-817-06DE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-06DE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-06DE |
| Product Name | 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |