Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-7723-360

Description
OPTOISO 3.75KV PUSH PULL 8DIP GW
Description
OPTOISO 3.75KV PUSH PULL 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-7723-360 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-7723-360
Isolators - Optoisolators - Logic Output Optoisolators HCPL-7723-360
OPTOISO 3.75KV PUSH PULL 8DIP GW

OPTOISO 3.75KV PUSH PULL 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-7723-360
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI4149A - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in 1.7 to 3.5GHz - UIYBDC4040A - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
View Details