Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-7723-320

Description
OPTOISO 5KV PUSH PULL 8DIP GW
Description
OPTOISO 5KV PUSH PULL 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-7723-320 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-7723-320
Isolators - Optoisolators - Logic Output Optoisolators HCPL-7723-320
OPTOISO 5KV PUSH PULL 8DIP GW

OPTOISO 5KV PUSH PULL 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-7723-320
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Isolators - NDI2027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 3600 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Waveguide Isolator 43 to 46GHz - UIYWI1957A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 57.0mm x 30mm
View Details