Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-7720#060

Description
OPTOISO 3.75KV PUSH PULL 8DIP
Description
OPTOISO 3.75KV PUSH PULL 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-7720#060 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-7720#060
Isolators - Optoisolators - Logic Output Optoisolators HCPL-7720#060
OPTOISO 3.75KV PUSH PULL 8DIP

OPTOISO 3.75KV PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-7720#060
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC12R3A - kTB Solutions
Specs
Component Circulator
Frequency Range: 3300 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCI10149B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details