Skyworks Solutions, Inc. Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler OLF449

Description
The OLF449 consists of an LED that is optically coupled to an N-P-N silicon phototransistor, mounted in an eight-pin hermetic surface mount flat package. The leads can be formed to provide compliant solder connections to the mounting substrate. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with much better CTR degradation characteristics due to radiation exposure. Special electrical parametric selections are available on request.
Request a Quote
Description
The OLF449 consists of an LED that is optically coupled to an N-P-N silicon phototransistor, mounted in an eight-pin hermetic surface mount flat package. The leads can be formed to provide compliant solder connections to the mounting substrate. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with much better CTR degradation characteristics due to radiation exposure. Special electrical parametric selections are available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler - OLF449 - Skyworks Solutions, Inc.
Irvine, CA, United States
Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler
OLF449
Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler OLF449
The OLF449 consists of an LED that is optically coupled to an N-P-N silicon phototransistor, mounted in an eight-pin hermetic surface mount flat package. The leads can be formed to provide compliant solder connections to the mounting substrate. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with much better CTR degradation characteristics due to radiation exposure. Special electrical parametric selections are available on request.

The OLF449 consists of an LED that is optically coupled to an N-P-N silicon phototransistor, mounted in an eight-pin hermetic surface mount flat package. The leads can be formed to provide compliant solder connections to the mounting substrate.
Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with much better CTR degradation characteristics due to radiation exposure. Special electrical parametric selections are available on request.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLF449
Product Name Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BB-D-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8232BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Digital Isolators - SI8040AA-B-IUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
Isolators - Gate Drivers - 336-4906-6-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details