Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-6731 HCPL-6731

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873352-HCPL-6731 Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Darlington Output 1500VDC 2 Channel 20-LCCC (8.89x8.89) Package: 20-CLCC Package: Bulk Mounting: Surface Mount Family Name: HCPL-6731 Categories: Isolators Case / Package: 20-LCCC (8.89x8.89) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873352-HCPL-6731 Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Darlington Output 1500VDC 2 Channel 20-LCCC (8.89x8.89) Package: 20-CLCC Package: Bulk Mounting: Surface Mount Family Name: HCPL-6731 Categories: Isolators Case / Package: 20-LCCC (8.89x8.89) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-6731 - 873352-HCPL-6731 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-6731
873352-HCPL-6731
Optoisolators - Transistor, Photovoltaic Output - HCPL-6731 873352-HCPL-6731
Manufacturer: Broadcom Limited Win Source Part Number: 873352-HCPL-6731 Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Darlington Output 1500VDC 2 Channel 20-LCCC (8.89x8.89) Package: 20-CLCC Package: Bulk Mounting: Surface Mount Family Name: HCPL-6731 Categories: Isolators Case / Package: 20-LCCC (8.89x8.89) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873352-HCPL-6731
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Darlington Output 1500VDC 2 Channel 20-LCCC (8.89x8.89)
Package: 20-CLCC
Package: Bulk
Mounting: Surface Mount
Family Name: HCPL-6731
Categories: Isolators
Case / Package: 20-LCCC (8.89x8.89)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 873352-HCPL-6731
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-6731
Package Type SOT3; 20-LCCC (8.89x8.89)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5401RLRMG - 906274-2N5401RLRMG - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92 (TO-226)
View Details
Transistor - 25543925 - Radwell International
Fuji Electric Corp. of America
View Details
20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers