Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-665K

Description
OPTOISO 1.5KV OPEN COLL 16FLATPK
Description
OPTOISO 1.5KV OPEN COLL 16FLATPK

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-665K - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-665K
Isolators - Optoisolators - Logic Output Optoisolators HCPL-665K
OPTOISO 1.5KV OPEN COLL 16FLATPK

OPTOISO 1.5KV OPEN COLL 16FLATPK

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-665K
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 45 to 270MHz - UIYDI6075A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
View Details