Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-6551 HCPL-6551

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873351-HCPL-6551 Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC Channel 16-Flatpack Package: 16-Flatpack Package: Bulk Mounting: Surface Mount Family Name: HCPL-6551 Categories: Isolators Case / Package: 16-Flatpack ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3667, HCPL-6551-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873351-HCPL-6551 Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC Channel 16-Flatpack Package: 16-Flatpack Package: Bulk Mounting: Surface Mount Family Name: HCPL-6551 Categories: Isolators Case / Package: 16-Flatpack ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3667, HCPL-6551-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-6551 - 873351-HCPL-6551 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-6551
873351-HCPL-6551
Optoisolators - Transistor, Photovoltaic Output - HCPL-6551 873351-HCPL-6551
Manufacturer: Broadcom Limited Win Source Part Number: 873351-HCPL-6551 Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC Channel 16-Flatpack Package: 16-Flatpack Package: Bulk Mounting: Surface Mount Family Name: HCPL-6551 Categories: Isolators Case / Package: 16-Flatpack ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3667, HCPL-6551-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873351-HCPL-6551
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor with Base Output 1500VDC Channel 16-Flatpack
Package: 16-Flatpack
Package: Bulk
Mounting: Surface Mount
Family Name: HCPL-6551
Categories: Isolators
Case / Package: 16-Flatpack
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-3667, HCPL-6551-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 873351-HCPL-6551
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-6551
Package Type SOT3; 16-Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

1450A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Transistor - 1093503 - Radwell International
Fuji Electric Corp. of America
View Details
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details