Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-560K-300

Description
OPTOISO 1.5KV OPEN COLL 8DIP GW
Description
OPTOISO 1.5KV OPEN COLL 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-560K-300 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-560K-300
Isolators - Optoisolators - Logic Output Optoisolators HCPL-560K-300
OPTOISO 1.5KV OPEN COLL 8DIP GW

OPTOISO 1.5KV OPEN COLL 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-560K-300
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-2000-4000-K5-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop in Isolator 70 to 130MHz - UIYDI100166A - UIY Inc.
Specs
Component Isolator
Package Size 100mm x 160mm x 40mm
Frequency Range: 70 to 130 MHz
View Details