Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-543K-100

Description
OPTOISO 1.5KV 2CH PUSH PULL 8SMD
Description
OPTOISO 1.5KV 2CH PUSH PULL 8SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-543K-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-543K-100
Isolators - Optoisolators - Logic Output Optoisolators HCPL-543K-100
OPTOISO 1.5KV 2CH PUSH PULL 8SMD

OPTOISO 1.5KV 2CH PUSH PULL 8SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-543K-100
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop in Circulator 380 to 460MHz - UIYBDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details