Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-5431#200

Description
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
Description
OPTOISO 1.5KV 2CH PUSH PULL 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5431#200 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5431#200
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5431#200
OPTOISO 1.5KV 2CH PUSH PULL 8DIP

OPTOISO 1.5KV 2CH PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-5431#200
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI0915D - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 18000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details