Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-540K#200

Description
OPTOISO 1.5KV TRI-STATE 8DIP
Description
OPTOISO 1.5KV TRI-STATE 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-540K#200 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-540K#200
Isolators - Optoisolators - Logic Output Optoisolators HCPL-540K#200
OPTOISO 1.5KV TRI-STATE 8DIP

OPTOISO 1.5KV TRI-STATE 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-540K#200
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Circulators - NCC1623C - kTB Solutions
Specs
Component Circulator
Frequency Range: 5725 to 5850 MHz
Isolation 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Waveguide Circulator 22 to 33GHz - UIYWC2230A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details