Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-5400#200

Description
OPTOISO 1.5KV TRI-STATE 8DIP
Description
OPTOISO 1.5KV TRI-STATE 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5400#200 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5400#200
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5400#200
OPTOISO 1.5KV TRI-STATE 8DIP

OPTOISO 1.5KV TRI-STATE 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-5400#200
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop-In Circulators - NDC1313TB - kTB Solutions
Specs
Component Circulator
Frequency Range: 2110 to 2170 MHz
Isolation 20 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Waveguide Isolator 27 to 31GHz - UIYWI1940A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 40mm x 10mm
View Details