Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-4701-020E HCPL-4701-020E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775742-HCPL-4701-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 34μs Family Name: HCPL-4701 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 600% @ 500μA Current Transfer Ratio (Maximum): 8000% @ 500μA Alternative Parts (Cross-Reference): HCPL-4701#020; HCPL-4701-520; HCPL-4701-320E; HCPL-4701-520E; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775742-HCPL-4701-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 34μs Family Name: HCPL-4701 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 600% @ 500μA Current Transfer Ratio (Maximum): 8000% @ 500μA Alternative Parts (Cross-Reference): HCPL-4701#020; HCPL-4701-520; HCPL-4701-320E; HCPL-4701-520E; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-4701-020E - 775742-HCPL-4701-020E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4701-020E
775742-HCPL-4701-020E
Optoisolators - Transistor, Photovoltaic Output - HCPL-4701-020E 775742-HCPL-4701-020E
Manufacturer: Broadcom Limited Win Source Part Number: 775742-HCPL-4701-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 34μs Family Name: HCPL-4701 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 600% @ 500μA Current Transfer Ratio (Maximum): 8000% @ 500μA Alternative Parts (Cross-Reference): HCPL-4701#020; HCPL-4701-520; HCPL-4701-320E; HCPL-4701-520E; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775742-HCPL-4701-020E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 3μs, 34μs
Family Name: HCPL-4701
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 18V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 600% @ 500μA
Current Transfer Ratio (Maximum): 8000% @ 500μA
Alternative Parts (Cross-Reference): HCPL-4701#020; HCPL-4701-520; HCPL-4701-320E; HCPL-4701-520E;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
5kV Bipolar Transistor
903-HCPL-4701-020E
5kV Bipolar Transistor 903-HCPL-4701-020E
1-Ch 5kV Optocoupler, 100Kbps, 25000% CTR, PDIP-8 Product overview: HCPL-4701-020E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4701-020E can be used for catalog matching and distributor lookup.

1-Ch 5kV Optocoupler, 100Kbps, 25000% CTR, PDIP-8 Product overview: HCPL-4701-020E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4701-020E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 775742-HCPL-4701-020E 903-HCPL-4701-020E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-4701-020E 5kV Bipolar Transistor
TJ 0.0 to 70 C (32 to 158 F) 0.0 C (32 F)
Package Type SOT3
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data