Skyworks Solutions, Inc. Radiation-Tolerant Phototransistor Non-Hermetic Surface-Mount Optocoupler OLC249

Description
The OLC249 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a non-hermetic six-pin Leadless Chip Carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The OLC249 is designed for a low LED operating current while providing excellent radiation tolerance margins.
Request a Quote
Description
The OLC249 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a non-hermetic six-pin Leadless Chip Carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The OLC249 is designed for a low LED operating current while providing excellent radiation tolerance margins.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Radiation-Tolerant Phototransistor Non-Hermetic Surface-Mount Optocoupler - OLC249 - Skyworks Solutions, Inc.
Irvine, CA, United States
Radiation-Tolerant Phototransistor Non-Hermetic Surface-Mount Optocoupler
OLC249
Radiation-Tolerant Phototransistor Non-Hermetic Surface-Mount Optocoupler OLC249
The OLC249 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a non-hermetic six-pin Leadless Chip Carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The OLC249 is designed for a low LED operating current while providing excellent radiation tolerance margins.

The OLC249 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a non-hermetic six-pin Leadless Chip Carrier (LCC) package.
Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure.
The OLC249 is designed for a low LED operating current while providing excellent radiation tolerance margins.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLC249
Product Name Radiation-Tolerant Phototransistor Non-Hermetic Surface-Mount Optocoupler
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8237AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8233AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8235AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details