Skyworks Solutions, Inc. Hermetic Surface Mount Isolinear Optocoupler OLS700

Description
The OLS700 linear optocoupler consists of one LED that is optically coupled to two matched photodiode detectors. Photodiode detectors are used for excellent linearity. A fixed relationship is maintained between input and output due to: The photodiode on the input side acts as a feedback device that permits an external feedback loop to ensure constant LED light output. A similar matching photodiode on the output side is used to drive an output circuit that is electrically isolated from the input. Each OLS700 is mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1000 VDC electrical isolation between the input and output. Device mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote Datasheet
Description
The OLS700 linear optocoupler consists of one LED that is optically coupled to two matched photodiode detectors. Photodiode detectors are used for excellent linearity. A fixed relationship is maintained between input and output due to: The photodiode on the input side acts as a feedback device that permits an external feedback loop to ensure constant LED light output. A similar matching photodiode on the output side is used to drive an output circuit that is electrically isolated from the input. Each OLS700 is mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1000 VDC electrical isolation between the input and output. Device mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetic Surface Mount Isolinear Optocoupler - OLS700 - Skyworks Solutions, Inc.
Irvine, CA, United States
Hermetic Surface Mount Isolinear Optocoupler
OLS700
Hermetic Surface Mount Isolinear Optocoupler OLS700
The OLS700 linear optocoupler consists of one LED that is optically coupled to two matched photodiode detectors. Photodiode detectors are used for excellent linearity. A fixed relationship is maintained between input and output due to: The photodiode on the input side acts as a feedback device that permits an external feedback loop to ensure constant LED light output. A similar matching photodiode on the output side is used to drive an output circuit that is electrically isolated from the input. Each OLS700 is mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1000 VDC electrical isolation between the input and output. Device mounting is achieved with reflow soldering or conductive epoxies.

The OLS700 linear optocoupler consists of one LED that is optically coupled to two matched photodiode detectors. Photodiode detectors are used for excellent linearity.
A fixed relationship is maintained between input and output due to:

  • The photodiode on the input side acts as a feedback device that permits an external feedback loop to ensure constant LED light output.
  • A similar matching photodiode on the output side is used to drive an output circuit that is electrically isolated from the input.

Each OLS700 is mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1000 VDC electrical isolation between the input and output.
Device mounting is achieved with reflow soldering or conductive epoxies.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLS700-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLS700-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLS700-ND
Optoisolator Photovoltaic Output 1000VDC 1 Channel 6-CLCC (6.22x4.32)

Optoisolator Photovoltaic Output 1000VDC 1 Channel 6-CLCC (6.22x4.32)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number OLS700 3320-OLS700-ND
Product Name Hermetic Surface Mount Isolinear Optocoupler Transistor, Photovoltaic Output Optoisolators
Package Type 6-Lead Hermetic Ceramic LCC 6-CLCC
Isolation Voltage 1000 volts 1000 volts
Input DC
Output Photocell
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-SI8234AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - SI8234AD-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - SI8235BB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details