The HCPL-354-06AE is an AC input phototransistor optocoupler in a 4-pin mini-flat SMD package with a 2.0-mm profile and 30% smaller volume than conventional DIP types. It provides 3750 Vrms isolation voltage between input and output, with a current transfer ratio (CTR) between 50% and 150% at ±1 mA input current and 5 V collector-emitter voltage. The device is IEC/EN 60747-5-5 approved, UL recognized, and CSA approved. It supports surface mount assembly with tape and reel packaging. The part is not AEC-Q100 qualified and is not recommended for automotive, military, or aerospace applications.
AC Input Transistor Output Optocoupler, 3.75kV Isolation, SOP-4 Product overview: HCPL-354-06AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-354-06AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-354-06AE |
| Product Name | 3.75kV Bipolar Transistor |
| IC(max) | 50 milliamps |