Skyworks Solutions, Inc. Hermetic Surface Mount High CMR, High-speed Logic Gate Optocoupler OLS500

Description
The OLS500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLS500 has an LED and integrated high-speed detector mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1500 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLS500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum. Device mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote
Description
The OLS500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLS500 has an LED and integrated high-speed detector mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1500 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLS500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum. Device mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hermetic Surface Mount High CMR, High-speed Logic Gate Optocoupler - OLS500 - Skyworks Solutions, Inc.
Irvine, CA, United States
Hermetic Surface Mount High CMR, High-speed Logic Gate Optocoupler
OLS500
Hermetic Surface Mount High CMR, High-speed Logic Gate Optocoupler OLS500
The OLS500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLS500 has an LED and integrated high-speed detector mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1500 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLS500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum. Device mounting is achieved with reflow soldering or conductive epoxies.

The OLS500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLS500 has an LED and integrated high-speed detector mounted and coupled in a custom hermetic surface mount leadless chip carrier (LCC) ceramic package that provides 1500 VDC electrical isolation between the input and output.
The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLS500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum.
Device mounting is achieved with reflow soldering or conductive epoxies.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLS500
Product Name Hermetic Surface Mount High CMR, High-speed Logic Gate Optocoupler
Package Type 6-Lead Hermetic Ceramic LCC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AB-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8237AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8235AB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details