Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-261A#500

Description
OPTOISO 3.75KV OPEN COLL 8DIP GW
Description
OPTOISO 3.75KV OPEN COLL 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-261A#500 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-261A#500
Isolators - Optoisolators - Logic Output Optoisolators HCPL-261A#500
OPTOISO 3.75KV OPEN COLL 8DIP GW

OPTOISO 3.75KV OPEN COLL 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-261A#500
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Surface Mount Circulators - NSC12R3A - kTB Solutions
Specs
Component Circulator
Frequency Range: 3300 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Circulator 10 to 55MHz - UIYDDC16080A - UIY Inc.
Specs
Component Circulator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details