Broadcom Inc. High CMR Line Receiver Optocouplers HCPL-2602

Description
The HIGH CMR HCPL-2602/12 optocouplers are optically coupled line receivers that combine a GaAsP light emitting diode, an input current regulator and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 1000 V/ms for the 2602, and 3500 V/ms for the 2612. The input regulator serves as a line termination for line receiver applications. It clamps the line voltage and regulates the LED current so line reflections do not interfere with circuit performance.The regulator allows a typical LED current of 8.5 mA before it starts to shunt excess current. The regulator allows a typical LED current of 8.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. DC specifications are defined similar to TTL logic. The optocoupler ac and dc operational parameters are guaranteed from 0oC to 70oC allowing trouble-free interfacing with digital logic circuits. An input current of 5 mA will sink an eight gate fan-out (TTL) at the output. The high CMR line receiver optocouplers are useful in high noise environments that conventional line receiver cannot tolerate. The higher LED threshold voltage provides improved immunity to differential noise and the internally shielded detector provides orders of magnitude improvement in common mode rejection with little or no sacrifice in speed.
Request a Quote Datasheet
Description
The HIGH CMR HCPL-2602/12 optocouplers are optically coupled line receivers that combine a GaAsP light emitting diode, an input current regulator and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 1000 V/ms for the 2602, and 3500 V/ms for the 2612. The input regulator serves as a line termination for line receiver applications. It clamps the line voltage and regulates the LED current so line reflections do not interfere with circuit performance.The regulator allows a typical LED current of 8.5 mA before it starts to shunt excess current. The regulator allows a typical LED current of 8.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. DC specifications are defined similar to TTL logic. The optocoupler ac and dc operational parameters are guaranteed from 0oC to 70oC allowing trouble-free interfacing with digital logic circuits. An input current of 5 mA will sink an eight gate fan-out (TTL) at the output. The high CMR line receiver optocouplers are useful in high noise environments that conventional line receiver cannot tolerate. The higher LED threshold voltage provides improved immunity to differential noise and the internally shielded detector provides orders of magnitude improvement in common mode rejection with little or no sacrifice in speed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High CMR Line Receiver Optocouplers - HCPL-2602 - Broadcom Inc.
San Jose, CA, USA
High CMR Line Receiver Optocouplers
HCPL-2602
High CMR Line Receiver Optocouplers HCPL-2602
The HIGH CMR HCPL-2602/12 optocouplers are optically coupled line receivers that combine a GaAsP light emitting diode, an input current regulator and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 1000 V/ms for the 2602, and 3500 V/ms for the 2612. The input regulator serves as a line termination for line receiver applications. It clamps the line voltage and regulates the LED current so line reflections do not interfere with circuit performance.The regulator allows a typical LED current of 8.5 mA before it starts to shunt excess current. The regulator allows a typical LED current of 8.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. DC specifications are defined similar to TTL logic. The optocoupler ac and dc operational parameters are guaranteed from 0oC to 70oC allowing trouble-free interfacing with digital logic circuits. An input current of 5 mA will sink an eight gate fan-out (TTL) at the output. The high CMR line receiver optocouplers are useful in high noise environments that conventional line receiver cannot tolerate. The higher LED threshold voltage provides improved immunity to differential noise and the internally shielded detector provides orders of magnitude improvement in common mode rejection with little or no sacrifice in speed.

The HIGH CMR HCPL-2602/12 optocouplers are optically coupled line receivers that combine a GaAsP light emitting diode, an input current regulator and an integrated high gain photo detector.
The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 1000 V/ms for the 2602, and 3500 V/ms for the 2612.
The input regulator serves as a line termination for line receiver applications. It clamps the line voltage and regulates the LED current so line reflections do not interfere with circuit performance.The regulator allows a typical LED current of 8.5 mA
before it starts to shunt excess current.

The regulator allows a typical LED current of 8.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector.

DC specifications are defined similar to TTL logic. The optocoupler ac and dc operational parameters are guaranteed from 0oC to 70oC allowing trouble-free interfacing with digital logic circuits. An input current of 5 mA will sink an eight gate fan-out (TTL) at the output.

The high CMR line receiver optocouplers are useful in high noise environments that conventional line receiver cannot tolerate. The higher LED threshold voltage provides improved immunity to differential noise and the internally shielded detector provides orders of magnitude improvement in common mode rejection with little or no sacrifice in speed.

Supplier's Site
Special Purpose Isolators - 516-1146-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-1146-5-ND
Special Purpose Isolators 516-1146-5-ND
Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP

Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2602
High Speed Optocouplers HCPL-2602
High Speed Optocouplers 1Ch 5mA 600mW

High Speed Optocouplers 1Ch 5mA 600mW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-2602 516-1146-5-ND HCPL-2602
Product Name High CMR Line Receiver Optocouplers Special Purpose Isolators High Speed Optocouplers
Input AC; DC AC; DC
Output Open Collector Schottky Transistor
Approvals UL, CSA
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1718948 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details