Broadcom Inc. Special Purpose Isolators HCPL-2602-300E

Description
Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Isolators - 516-3493-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-3493-ND
Special Purpose Isolators 516-3493-ND
Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
905-HCPL-2602-300E
SMD 3.75kV Signal Isolator and Optocoupler 905-HCPL-2602-300E
High Speed Logic Output Optocoupler, 10Mbps, 3.75kV Isolation, 1-CH, SMD Product overview: HCPL-2602-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-2602-300E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 10Mbps, 3.75kV Isolation, 1-CH, SMD Product overview: HCPL-2602-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-2602-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2602-300E
High Speed Optocouplers HCPL-2602-300E
High Speed Optocouplers 1Ch 5mA 600mW

High Speed Optocouplers 1Ch 5mA 600mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-3493-ND 905-HCPL-2602-300E HCPL-2602-300E
Product Name Special Purpose Isolators SMD 3.75kV Signal Isolator and Optocoupler High Speed Optocouplers
Input AC; DC DC
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Rail/Tube
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDB7259YXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details